Bourns, Inc. Fixed Inductors 77F120K-TR-RC

Description
FIXED IND 12UH 480MA 700 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 12UH 480MA 700 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F120K-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F120K-TR-RCCT-ND
Fixed Inductors 118-77F120K-TR-RCCT-ND
FIXED IND 12UH 480MA 700 MOHM TH

FIXED IND 12UH 480MA 700 MOHM TH

Buy Now Datasheet
Fixed Inductors - 118-77F120K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F120K-TR-RCTR-ND
Fixed Inductors 118-77F120K-TR-RCTR-ND
12µH Unshielded Wirewound Inductor 480mA 700mOhm Max Axial

12µH Unshielded Wirewound Inductor 480mA 700mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-77F120K-TR-RCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details