Bourns, Inc. Fixed Inductors 77F101J

Description
100µH Unshielded Wirewound Inductor 275mA 1.8Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 275mA 1.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 77F101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
77F101J-ND
Fixed Inductors 77F101J-ND
100µH Unshielded Wirewound Inductor 275mA 1.8Ohm Max Axial

100µH Unshielded Wirewound Inductor 275mA 1.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 77F101J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - 2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details