Bourns, Inc. Fixed Inductors - 74F476AP-RC 74F476AP-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 908158-74F476AP-RC Series: 74F Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Family Name: 74F Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 908158-74F476AP-RC Series: 74F Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Family Name: 74F Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74F476AP-RC - 908158-74F476AP-RC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74F476AP-RC
908158-74F476AP-RC
Fixed Inductors - 74F476AP-RC 908158-74F476AP-RC
Manufacturer: Bourns Inc. Win Source Part Number: 908158-74F476AP-RC Series: 74F Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Family Name: 74F Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 908158-74F476AP-RC
Series: 74F
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74F
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
4.7UH 400MA 1 OHM Inductor and Choke - 71-74F476AP-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 400MA 1 OHM Inductor and Choke
71-74F476AP-RC
4.7UH 400MA 1 OHM Inductor and Choke 71-74F476AP-RC
FIXED IND 4.7UH 400MA 1 OHM TH Product overview: 74F476AP-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 400MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 400MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F476AP-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 400MA 1 OHM TH Product overview: 74F476AP-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 400MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 400MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F476AP-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 908158-74F476AP-RC 71-74F476AP-RC
Product Name Fixed Inductors - 74F476AP-RC 4.7UH 400MA 1 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603CT-1N0XJLU - 1179295-0603CT-1N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details