Bourns, Inc. 39UH 400MA 2.6 OHM Inductor and Choke 74F395AI

Description
FIXED IND 39UH 400MA 2.6 OHM TH Product overview: 74F395AI from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 400MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 400MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F395AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 400MA 2.6 OHM TH Product overview: 74F395AI from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 400MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 400MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F395AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39UH 400MA 2.6 OHM Inductor and Choke - 71-74F395AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39UH 400MA 2.6 OHM Inductor and Choke
71-74F395AI
39UH 400MA 2.6 OHM Inductor and Choke 71-74F395AI
FIXED IND 39UH 400MA 2.6 OHM TH Product overview: 74F395AI from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 400MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 400MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F395AI can be used for catalog matching and distributor lookup.

FIXED IND 39UH 400MA 2.6 OHM TH Product overview: 74F395AI from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 400MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 400MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F395AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 74F395AI
765302-74F395AI
Fixed Inductors - 74F395AI 765302-74F395AI
Manufacturer: Bourns Inc. Win Source Part Number: 765302-74F395AI Series: 74F Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 400mA Shielding: Unshielded Inductance: 39μH Tolerance: ±10% Material - Core: Iron Q @ Freq: 90 @ 2.52MHz Frequency - Self Resonant: 21MHz Test Frequency: 2.52MHz Part Status: Obsolete(EOL) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.6 Ohm Max Dimension: 0.200" Dia x 0.500" L (5.08mm x 12.70mm) Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 765302-74F395AI
Series: 74F
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Axial
Current Rating: 400mA
Shielding: Unshielded
Inductance: 39μH
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 90 @ 2.52MHz
Frequency - Self Resonant: 21MHz
Test Frequency: 2.52MHz
Part Status: Obsolete(EOL)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.6 Ohm Max
Dimension: 0.200" Dia x 0.500" L (5.08mm x 12.70mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-74F395AI 765302-74F395AI
Product Name 39UH 400MA 2.6 OHM Inductor and Choke Fixed Inductors - 74F395AI
Technology Wirewound Standard; Wirewound
Inductance Range 39 microH 39 microH
Inductance Tolerance 10 (+/- %)
Packing Method Bulk Bulk; Bulk
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers