Bourns, Inc. Fixed Inductors - 74F125AP 74F125AP

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1007942-74F125AP Packaging: Bulk Type: Wirewound Current Rating: 200mA Inductance: 12μH Mounting: Through Hole Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 57MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: Axial Dimension: 0.200" Dia x 0.500" L (5.08mm x 12.70mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1007942-74F125AP Packaging: Bulk Type: Wirewound Current Rating: 200mA Inductance: 12μH Mounting: Through Hole Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 57MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: Axial Dimension: 0.200" Dia x 0.500" L (5.08mm x 12.70mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74F125AP
1007942-74F125AP
Fixed Inductors - 74F125AP 1007942-74F125AP
Manufacturer: Bourns Inc. Win Source Part Number: 1007942-74F125AP Packaging: Bulk Type: Wirewound Current Rating: 200mA Inductance: 12μH Mounting: Through Hole Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 57MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: Axial Dimension: 0.200" Dia x 0.500" L (5.08mm x 12.70mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1007942-74F125AP
Packaging: Bulk
Type: Wirewound
Current Rating: 200mA
Inductance: 12μH
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Phenolic
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 57MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.6 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: Axial
Dimension: 0.200" Dia x 0.500" L (5.08mm x 12.70mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
12UH 200MA 3.6 OHM Inductor and Choke - 71-74F125AP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 200MA 3.6 OHM Inductor and Choke
71-74F125AP
12UH 200MA 3.6 OHM Inductor and Choke 71-74F125AP
FIXED IND 12UH 200MA 3.6 OHM TH Product overview: 74F125AP from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 200MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 200MA, 3.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F125AP can be used for catalog matching and distributor lookup.

FIXED IND 12UH 200MA 3.6 OHM TH Product overview: 74F125AP from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 200MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 200MA, 3.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F125AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1007942-74F125AP 71-74F125AP
Product Name Fixed Inductors - 74F125AP 12UH 200MA 3.6 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard; Wirewound Wirewound
Application RF Choke
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details