Manufacturer: Bourns Inc.
Win Source Part Number: 810388-74F105AP-RC
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±10%
Material - Core: Phenolic
Frequency - Self Resonant: 62MHz
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 3Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" Dia x 0.500" L (5.08mm x 12.70mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Q at Freq: 50 at 7.96MHz
Current Rating (Amps): 250mA
Inductance Frequency - Test: 7.96MHz
Part Number Series: 74F
FIXED IND 10UH 250MA 3 OHM TH Product overview: 74F105AP-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 250MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 250MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74F105AP-RC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 810388-74F105AP-RC | 71-74F105AP-RC |
| Product Name | Fixed Inductors - 74F105AP-RC | 10UH 250MA 3 OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Wirewound | Wirewound |
| Inductance Range | 10 microH | 10 microH |
| DCR | 3 ohms | |
| Rated DC Current | 250 milliamps |