Bourns, Inc. Common Mode Chokes 7404-RC

Description
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 49mOhm
Request a Quote Datasheet
Description
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 49mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7404-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7404-RC-ND
Common Mode Chokes 7404-RC-ND
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 49mOhm

1mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 49mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 7404-RC-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers