Bourns, Inc. Common Mode Chokes 7355-V-RC

Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 350mA DCR 2.2Ohm
Request a Quote Datasheet
Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 350mA DCR 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7355-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7355-V-RC-ND
Common Mode Chokes 7355-V-RC-ND
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 350mA DCR 2.2Ohm

10mH @ 1kHz 2 Line Common Mode Choke Through Hole 350mA DCR 2.2Ohm

Buy Now Datasheet
10MH 350MA Inductor and Choke - 839-7355-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 350MA Inductor and Choke
839-7355-V-RC
10MH 350MA Inductor and Choke 839-7355-V-RC
CMC 10MH 350MA 2LN TH Product overview: 7355-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 350MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 350MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7355-V-RC can be used for catalog matching and distributor lookup.

CMC 10MH 350MA 2LN TH Product overview: 7355-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 350MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 350MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7355-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7355-V-RC-ND 839-7355-V-RC
Product Name Common Mode Chokes 10MH 350MA Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 2.2 ohms
Rated DC Current 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers