Bourns, Inc. Common Mode Chokes 7122-RC

Description
25.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 130mOhm
Request a Quote Datasheet
Description
25.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7122-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7122-RC-ND
Common Mode Chokes 7122-RC-ND
25.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 130mOhm

25.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 130mOhm

Buy Now Datasheet
25.5MH 4A Inductor and Choke - 839-7122-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.5MH 4A Inductor and Choke
839-7122-RC
25.5MH 4A Inductor and Choke 839-7122-RC
CMC 25.5MH 4A 2LN TH Product overview: 7122-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25.5MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7122-RC can be used for catalog matching and distributor lookup.

CMC 25.5MH 4A 2LN TH Product overview: 7122-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25.5MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7122-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7122-RC-ND 839-7122-RC
Product Name Common Mode Chokes 25.5MH 4A Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1300 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details