Bourns, Inc. Common Mode Chokes 7121-RC

Description
42.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Request a Quote Datasheet
Description
42.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7121-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7121-RC-ND
Common Mode Chokes 7121-RC-ND
42.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

42.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

Buy Now Datasheet
42.5MH 2A Inductor and Choke - 839-7121-RC - ERSAELECTRONICS PTE. LTD.
Singapore
42.5MH 2A Inductor and Choke
839-7121-RC
42.5MH 2A Inductor and Choke 839-7121-RC
CMC 42.5MH 2A 2LN TH Product overview: 7121-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42.5MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 42.5MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7121-RC can be used for catalog matching and distributor lookup.

CMC 42.5MH 2A 2LN TH Product overview: 7121-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42.5MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 42.5MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7121-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7121-RC-ND 839-7121-RC
Product Name Common Mode Chokes 42.5MH 2A Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers