Bourns, Inc. Common Mode Chokes 7119-RC

Description
4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 46mOhm
Request a Quote Datasheet
Description
4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 46mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7119-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7119-RC-ND
Common Mode Chokes 7119-RC-ND
4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 46mOhm

4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 46mOhm

Buy Now Datasheet
4.25MH 4A Inductor and Choke - 839-7119-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.25MH 4A Inductor and Choke
839-7119-RC
4.25MH 4A Inductor and Choke 839-7119-RC
CMC 4.25MH 4A 2LN TH Product overview: 7119-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.25MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7119-RC can be used for catalog matching and distributor lookup.

CMC 4.25MH 4A 2LN TH Product overview: 7119-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.25MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7119-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7119-RC-ND 839-7119-RC
Product Name Common Mode Chokes 4.25MH 4A Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0460 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details