Bourns, Inc. Common Mode Chokes 7117-RC

Description
850µH @ 1kHz 2 Line Common Mode Choke Through Hole 5A DCR 35mOhm
Request a Quote Datasheet
Description
850µH @ 1kHz 2 Line Common Mode Choke Through Hole 5A DCR 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7117-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7117-RC-ND
Common Mode Chokes 7117-RC-ND
850µH @ 1kHz 2 Line Common Mode Choke Through Hole 5A DCR 35mOhm

850µH @ 1kHz 2 Line Common Mode Choke Through Hole 5A DCR 35mOhm

Buy Now Datasheet
850UH 5A Inductor and Choke - 839-7117-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850UH 5A Inductor and Choke
839-7117-RC
850UH 5A Inductor and Choke 839-7117-RC
CMC 850UH 5A 2LN TH Product overview: 7117-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850UH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850UH, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7117-RC can be used for catalog matching and distributor lookup.

CMC 850UH 5A 2LN TH Product overview: 7117-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850UH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850UH, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7117-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7117-RC-ND 839-7117-RC
Product Name Common Mode Chokes 850UH 5A Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0350 ohms
Rated DC Current 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details