Bourns, Inc. 6.8mH Inductor and Choke 7116-RC

Description
Common Mode Chokes / Filters 6.8mH 2amp Product overview: 7116-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7116-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes / Filters 6.8mH 2amp Product overview: 7116-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7116-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8mH Inductor and Choke - 839-7116-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8mH Inductor and Choke
839-7116-RC
6.8mH Inductor and Choke 839-7116-RC
Common Mode Chokes / Filters 6.8mH 2amp Product overview: 7116-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7116-RC can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 6.8mH 2amp Product overview: 7116-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7116-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 7116-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7116-RC-ND
Common Mode Chokes 7116-RC-ND
6.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

6.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-7116-RC 7116-RC-ND
Product Name 6.8mH Inductor and Choke Common Mode Chokes
Core Material Ferrite
Inductance Range 6800 microH
Inductance Tolerance 15 (+/- %)
Packing Method Bulk Bulk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers