Bourns, Inc. Common Mode Chokes 7111-RC

Description
850µH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 30mOhm
Request a Quote Datasheet
Description
850µH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7111-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7111-RC-ND
Common Mode Chokes 7111-RC-ND
850µH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 30mOhm

850µH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 30mOhm

Buy Now Datasheet
0.85mH Inductor and Choke - 839-7111-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.85mH Inductor and Choke
839-7111-RC
0.85mH Inductor and Choke 839-7111-RC
Common Mode Chokes / Filters 0.85mH 3amp Product overview: 7111-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.85mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7111-RC can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 0.85mH 3amp Product overview: 7111-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.85mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7111-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1005742-7111-RC
Filters - Common Mode Chokes 1005742-7111-RC
Win Source Part Number: 1005742-7111-RC Category: Filters>Common Mode Chokes Series: 7100 Package: Bulk Current Rating (Max): 3A Standard Package: 143 Height (Max): 0.700" (17.78mm) Number of Lines: 2 Inductance @ Frequency: 850 µH @ 1 kHz DC Resistance (DCR) (Max): 30mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.700" Dia x 0.550" W (17.78mm x 13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: Q5396740BBBB,7111RC Base Product Number: 7111

Win Source Part Number: 1005742-7111-RC
Category: Filters>Common Mode Chokes
Series: 7100
Package: Bulk
Current Rating (Max): 3A
Standard Package: 143
Height (Max): 0.700" (17.78mm)
Number of Lines: 2
Inductance @ Frequency: 850 µH @ 1 kHz
DC Resistance (DCR) (Max): 30mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.700" Dia x 0.550" W (17.78mm x 13.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: Q5396740BBBB,7111RC
Base Product Number: 7111

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7111-RC-ND 839-7111-RC 1005742-7111-RC
Product Name Common Mode Chokes 0.85mH Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details