Bourns, Inc. Choke, 2.55Mh, 2A, +15%; Dc Current Rating Bourns Jw Miller 7109-RC.

Description
CHOKE, 2.55MH, 2A, +15%; DC Current Rating:2A; Product Range:7100 Series; Case Dimensions:15.24mm x 11.43mm; Inductance:2.55mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 2.55MH, 2A, +15%; DC Current Rating:2A; Product Range:7100 Series; Case Dimensions:15.24mm x 11.43mm; Inductance:2.55mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 2.55Mh, 2A, +15%; Dc Current Rating Bourns Jw Miller - 26AC8573 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.55Mh, 2A, +15%; Dc Current Rating Bourns Jw Miller
26AC8573
Choke, 2.55Mh, 2A, +15%; Dc Current Rating Bourns Jw Miller 26AC8573
CHOKE, 2.55MH, 2A, +15%; DC Current Rating:2A; Product Range:7100 Series; Case Dimensions:15.24mm x 11.43mm; Inductance:2.55mH RoHS Compliant: Yes

CHOKE, 2.55MH, 2A, +15%; DC Current Rating:2A; Product Range:7100 Series; Case Dimensions:15.24mm x 11.43mm; Inductance:2.55mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 26AC8573
Product Name Choke, 2.55Mh, 2A, +15%; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1438-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details