Bourns, Inc. Common Mode Chokes 7109-RC

Description
2.55mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 75mOhm
Request a Quote Datasheet
Description
2.55mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7109-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7109-RC-ND
Common Mode Chokes 7109-RC-ND
2.55mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 75mOhm

2.55mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 75mOhm

Buy Now Datasheet
2.55MH 2A Inductor and Choke - 839-7109-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.55MH 2A Inductor and Choke
839-7109-RC
2.55MH 2A Inductor and Choke 839-7109-RC
CMC 2.55MH 2A 2LN TH Product overview: 7109-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.55MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7109-RC can be used for catalog matching and distributor lookup.

CMC 2.55MH 2A 2LN TH Product overview: 7109-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.55MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7109-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7109-RC-ND 839-7109-RC
Product Name Common Mode Chokes 2.55MH 2A Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0750 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details