Bourns, Inc. Common Mode Chokes 7106-RC

Description
510µH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 30mOhm
Request a Quote Datasheet
Description
510µH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 118-7106-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-7106-RC-ND
Common Mode Chokes 118-7106-RC-ND
510µH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 30mOhm

510µH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 30mOhm

Buy Now Datasheet
0.51mH Inductor and Choke - 839-7106-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.51mH Inductor and Choke
839-7106-RC
0.51mH Inductor and Choke 839-7106-RC
Common Mode Chokes / Filters 0.51mH 2amp Product overview: 7106-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.51mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7106-RC can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 0.51mH 2amp Product overview: 7106-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.51mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7106-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-7106-RC-ND 839-7106-RC
Product Name Common Mode Chokes 0.51mH Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0300 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details