Bourns, Inc. Fixed Inductors 70F502AF-RC

Description
50mH Unshielded Wirewound Inductor 37mA 175Ohm Max Axial
Request a Quote Datasheet
Description
50mH Unshielded Wirewound Inductor 37mA 175Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10167-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10167-ND
Fixed Inductors M10167-ND
50mH Unshielded Wirewound Inductor 37mA 175Ohm Max Axial

50mH Unshielded Wirewound Inductor 37mA 175Ohm Max Axial

Buy Now Datasheet
Choke, 50Mh, 37Ma, 5%, 196Khz; Product Range Bourns Jw Miller - 63K4012 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 50Mh, 37Ma, 5%, 196Khz; Product Range Bourns Jw Miller
63K4012
Choke, 50Mh, 37Ma, 5%, 196Khz; Product Range Bourns Jw Miller 63K4012
CHOKE, 50MH, 37MA, 5%, 196KHZ; Product Range:70F Series; Inductance:50mH; DC Current Rating:37mA; DC Resistance Max:175ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:196kHz; Case Dimensions:10.16mm x 16mm RoHS Compliant: Yes

CHOKE, 50MH, 37MA, 5%, 196KHZ; Product Range:70F Series; Inductance:50mH; DC Current Rating:37mA; DC Resistance Max:175ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:196kHz; Case Dimensions:10.16mm x 16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10167-ND 63K4012
Product Name Fixed Inductors Choke, 50Mh, 37Ma, 5%, 196Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details