Bourns, Inc. Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller 70F501AF

Description
CHOKE, 500MH, 30MA, 5%, 52KHZ; Product Range:70F Series; Inductance:500mH; DC Current Rating:30mA; DC Resistance Max:736ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:52kHz; Case Dimensions:16mm x 22.35mm RoHS Compliant: No
Datasheet
Description
CHOKE, 500MH, 30MA, 5%, 52KHZ; Product Range:70F Series; Inductance:500mH; DC Current Rating:30mA; DC Resistance Max:736ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:52kHz; Case Dimensions:16mm x 22.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller - 94C1399 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller
94C1399
Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller 94C1399
CHOKE, 500MH, 30MA, 5%, 52KHZ; Product Range:70F Series; Inductance:500mH; DC Current Rating:30mA; DC Resistance Max:736ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:52kHz; Case Dimensions:16mm x 22.35mm RoHS Compliant: No

CHOKE, 500MH, 30MA, 5%, 52KHZ; Product Range:70F Series; Inductance:500mH; DC Current Rating:30mA; DC Resistance Max:736ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:52kHz; Case Dimensions:16mm x 22.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 94C1399
Product Name Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller
Inductance Range 500000 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0065 microH
View Details
High Frequency & RF Inductors - 6-1624108-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0072 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details