Bourns, Inc. Fixed Inductors 70F335AI

Description
33µH Unshielded Wirewound Inductor 208mA 2.76Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 208mA 2.76Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7330-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7330-ND
Fixed Inductors M7330-ND
33µH Unshielded Wirewound Inductor 208mA 2.76Ohm Max Axial

33µH Unshielded Wirewound Inductor 208mA 2.76Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7330-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Specs
Application RF Choke
View Details