Bourns, Inc. Fixed Inductors 70F331AF-RC

Description
330mH Unshielded Wirewound Inductor 34mA 540Ohm Max Axial
Request a Quote Datasheet
Description
330mH Unshielded Wirewound Inductor 34mA 540Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8402-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8402-ND
Fixed Inductors M8402-ND
330mH Unshielded Wirewound Inductor 34mA 540Ohm Max Axial

330mH Unshielded Wirewound Inductor 34mA 540Ohm Max Axial

Buy Now Datasheet
Choke, 330Mh, 34Ma, 5%, 60Khz; Product Range Bourns Jw Miller - 63K3989 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 330Mh, 34Ma, 5%, 60Khz; Product Range Bourns Jw Miller
63K3989
Choke, 330Mh, 34Ma, 5%, 60Khz; Product Range Bourns Jw Miller 63K3989
CHOKE, 330MH, 34MA, 5%, 60KHZ; Product Range:70F Series; Inductance:330mH; DC Current Rating:34mA; DC Resistance Max:540ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:60kHz; Case Dimensions:14.73mm x 22.35mm RoHS Compliant: Yes

CHOKE, 330MH, 34MA, 5%, 60KHZ; Product Range:70F Series; Inductance:330mH; DC Current Rating:34mA; DC Resistance Max:540ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:60kHz; Case Dimensions:14.73mm x 22.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8402-ND 63K3989
Product Name Fixed Inductors Choke, 330Mh, 34Ma, 5%, 60Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details