Bourns, Inc. Fixed Inductors - 70F157AP 70F157AP

Description
Manufacturer: Bourns Inc. Win Source Part Number: 774307-70F157AP Series: 70F Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Current Rating: 2.828A Shielding: Unshielded Inductance: 150nH Tolerance: ±20% Material - Core: Phenolic Q @ Freq: 52 @ 25MHz Frequency - Self Resonant: 490MHz Test Frequency: 25MHz Part Status: Obsolete(EOL) Family Name: 70F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Dimension: 0.140" Dia x 0.310" L (3.56mm x 7.87mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): AIAS-02-R15K; CTS2-R15K; AIAS-02-R15M; AIAS-02-R15J; Introduction Date: September 17, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 774307-70F157AP Series: 70F Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Current Rating: 2.828A Shielding: Unshielded Inductance: 150nH Tolerance: ±20% Material - Core: Phenolic Q @ Freq: 52 @ 25MHz Frequency - Self Resonant: 490MHz Test Frequency: 25MHz Part Status: Obsolete(EOL) Family Name: 70F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Dimension: 0.140" Dia x 0.310" L (3.56mm x 7.87mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): AIAS-02-R15K; CTS2-R15K; AIAS-02-R15M; AIAS-02-R15J; Introduction Date: September 17, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 70F157AP
774307-70F157AP
Fixed Inductors - 70F157AP 774307-70F157AP
Manufacturer: Bourns Inc. Win Source Part Number: 774307-70F157AP Series: 70F Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Current Rating: 2.828A Shielding: Unshielded Inductance: 150nH Tolerance: ±20% Material - Core: Phenolic Q @ Freq: 52 @ 25MHz Frequency - Self Resonant: 490MHz Test Frequency: 25MHz Part Status: Obsolete(EOL) Family Name: 70F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Dimension: 0.140" Dia x 0.310" L (3.56mm x 7.87mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): AIAS-02-R15K; CTS2-R15K; AIAS-02-R15M; AIAS-02-R15J; Introduction Date: September 17, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 774307-70F157AP
Series: 70F
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Current Rating: 2.828A
Shielding: Unshielded
Inductance: 150nH
Tolerance: ±20%
Material - Core: Phenolic
Q @ Freq: 52 @ 25MHz
Frequency - Self Resonant: 490MHz
Test Frequency: 25MHz
Part Status: Obsolete(EOL)
Family Name: 70F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Dimension: 0.140" Dia x 0.310" L (3.56mm x 7.87mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): AIAS-02-R15K; CTS2-R15K; AIAS-02-R15M; AIAS-02-R15J;
Introduction Date: September 17, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2.828A 250 MOHM 0.15uH Inductor and Choke - 71-70F157AP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.828A 250 MOHM 0.15uH Inductor and Choke
71-70F157AP
2.828A 250 MOHM 0.15uH Inductor and Choke 71-70F157AP
FIXED IND 150NH 2.828A 250 MOHM / RF Choke Wirewound 0.15uH 20% 25MHz 52Q-Factor Phenolic 2.828A 0.25Ohm DCR AXL Product overview: 70F157AP from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.828A, 250 MOHM, 0.15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.828A, 250 MOHM, 0.15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-70F157AP can be used for catalog matching and distributor lookup.

FIXED IND 150NH 2.828A 250 MOHM / RF Choke Wirewound 0.15uH 20% 25MHz 52Q-Factor Phenolic 2.828A 0.25Ohm DCR AXL Product overview: 70F157AP from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.828A, 250 MOHM, 0.15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.828A, 250 MOHM, 0.15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-70F157AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 774307-70F157AP 71-70F157AP
Product Name Fixed Inductors - 70F157AP 2.828A 250 MOHM 0.15uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Wirewound
Application RF Choke
Inductance Range 0.1500 microH 0.1500 microH
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details