Bourns, Inc. Fixed Inductors 70F151AF-RC

Description
150mH Unshielded Wirewound Inductor 44mA 328Ohm Max Axial
Request a Quote Datasheet
Description
150mH Unshielded Wirewound Inductor 44mA 328Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 70F151AF-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
70F151AF-RC-ND
Fixed Inductors 70F151AF-RC-ND
150mH Unshielded Wirewound Inductor 44mA 328Ohm Max Axial

150mH Unshielded Wirewound Inductor 44mA 328Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 70F151AF-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details