Bourns, Inc. Fixed Inductors 70F103AI-RC

Description
1mH Unshielded Wirewound Inductor 79mA 24Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 79mA 24Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8391-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8391-ND
Fixed Inductors M8391-ND
1mH Unshielded Wirewound Inductor 79mA 24Ohm Max Axial

1mH Unshielded Wirewound Inductor 79mA 24Ohm Max Axial

Buy Now Datasheet
Choke, 1Mh, 79Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller - 63K3945 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 79Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller
63K3945
Choke, 1Mh, 79Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller 63K3945
CHOKE, 1MH, 79MA, 10%, 1.4MHZ; Product Range:70F Series; Inductance:1mH; DC Current Rating:79mA; DC Resistance Max:24ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.4MHz; Case Dimensions:5.59mm x 6.35mm RoHS Compliant: Yes

CHOKE, 1MH, 79MA, 10%, 1.4MHZ; Product Range:70F Series; Inductance:1mH; DC Current Rating:79mA; DC Resistance Max:24ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.4MHz; Case Dimensions:5.59mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8391-ND 63K3945
Product Name Fixed Inductors Choke, 1Mh, 79Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details