Bourns, Inc. Modular Battery Contact, Full Reel; Contact Material Bourns 70ADJ-6-FL1G

Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:6 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:6 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, Full Reel; Contact Material Bourns - 10C2267 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, Full Reel; Contact Material Bourns
10C2267
Modular Battery Contact, Full Reel; Contact Material Bourns 10C2267
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:6 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes

MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:6 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10C2267
Product Name Modular Battery Contact, Full Reel; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data