6 Position Spring Compression Contact, Female Connector Surface Mount
6 Position Spring Compression Contact, Female Connector Surface Mount
6 Position Spring Compression Contact, Female Connector Surface Mount
Win Source Part Number: 1197275-70ADJ-6-FL0G
Category: Connectors, Interconnects>Rectan
Series: 70AD
Pitch: 0.157" (4.00mm)
Connector Type: Compression Contact, Female
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Number of Contacts: 6
Standard Package: 500
Mounting: SMD (SMT)
Material: Copper Alloy
Alternative Parts (Cross-Reference): 70ADJ6FL0G;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Bourns Inc.
Other Names: 70ADJ-6-FL0G-ND,70AD
Base Product Number: 70ADJ
CONN SPRING MOD FEMALE 6POS SMD Product overview: 70ADJ-6-FL0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-6-FL0G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70ADJ-6-FL0GDKR-ND | 1197275-70ADJ-6-FL0G | 408-70ADJ-6-FL0G |
| Product Name | Spring Loaded | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | SMD Electronic Connector |
| Connector Type | Compression Contact, Female | Rectangular Connectors, Heavy Duty |