Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Number of Rows: 3
Material: PVC
CONN SPRING MOD FEMALE 5POS SMD Product overview: 70ADJ-5-FL1G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-5-FL1G can be used for catalog matching and distributor lookup.
5 Position Spring Compression Contact, Female Connector Surface Mount
5 Position Spring Compression Contact, Female Connector Surface Mount
5 Position Spring Compression Contact, Female Connector Surface Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 408-70ADJ-5-FL1G | 70ADJ-5-FL1GDKR-ND | |
| Product Name | Connectors,Interconnects | SMD Electronic Connector | Spring Loaded |
| Connector Type | Compression Contact, Female |