Bourns, Inc. Rectangular Connectors - 70ADJ-4-ML1G 70ADJ-4-ML1G

Description
Manufacturer: Bourns Inc. Win Source Part Number: 764648-70ADJ-4-ML1G Series: 70AD Packaging: Reel package Pitch: 0.157" (4.00mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 4 Mounting: SMD Material: Copper Alloy Family Name: 70AD Categories: Connectors, Interconnects Introduction Date: February 27, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 764648-70ADJ-4-ML1G Series: 70AD Packaging: Reel package Pitch: 0.157" (4.00mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 4 Mounting: SMD Material: Copper Alloy Family Name: 70AD Categories: Connectors, Interconnects Introduction Date: February 27, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 70ADJ-4-ML1G - 764648-70ADJ-4-ML1G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70ADJ-4-ML1G
764648-70ADJ-4-ML1G
Rectangular Connectors - 70ADJ-4-ML1G 764648-70ADJ-4-ML1G
Manufacturer: Bourns Inc. Win Source Part Number: 764648-70ADJ-4-ML1G Series: 70AD Packaging: Reel package Pitch: 0.157" (4.00mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 4 Mounting: SMD Material: Copper Alloy Family Name: 70AD Categories: Connectors, Interconnects Introduction Date: February 27, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 764648-70ADJ-4-ML1G
Series: 70AD
Packaging: Reel package
Pitch: 0.157" (4.00mm)
Connector Type: Compression Contact, Male
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Number of Contacts: 4
Mounting: SMD
Material: Copper Alloy
Family Name: 70AD
Categories: Connectors, Interconnects
Introduction Date: February 27, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70ADJ-4-ML1G
SMD Electronic Connector 408-70ADJ-4-ML1G
CONN SPRING MOD MALE 4POS SMD Product overview: 70ADJ-4-ML1G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-4-ML1G can be used for catalog matching and distributor lookup.

CONN SPRING MOD MALE 4POS SMD Product overview: 70ADJ-4-ML1G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-4-ML1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spring Loaded - 70ADJ-4-ML1GCT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ADJ-4-ML1GCT-ND
Spring Loaded 70ADJ-4-ML1GCT-ND
4 Position Spring Compression Contact, Male Connector Surface Mount

4 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ADJ-4-ML1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ADJ-4-ML1GDKR-ND
Spring Loaded 70ADJ-4-ML1GDKR-ND
4 Position Spring Compression Contact, Male Connector Surface Mount

4 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ADJ-4-ML1GTR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ADJ-4-ML1GTR-ND
Spring Loaded 70ADJ-4-ML1GTR-ND
4 Position Spring Compression Contact, Male Connector Surface Mount

4 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 764648-70ADJ-4-ML1G 408-70ADJ-4-ML1G 70ADJ-4-ML1GCT-ND
Product Name Rectangular Connectors - 70ADJ-4-ML1G SMD Electronic Connector Spring Loaded
Connector Type Rectangular Connectors, Heavy Duty Compression Contact, Male
Unlock Full Specs
to access all available technical data