Category: Tools>Crimpers, Applicators, Presses - Accessories
Packaging: Bulk
Manufacturer: AMIS
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Number of Rows: 3
Material: PVC
Contact Finish: Tin
4 Position Spring Compression Contact, Male Connector Surface Mount
4 Position Spring Compression Contact, Male Connector Surface Mount
4 Position Spring Compression Contact, Male Connector Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 70ADJ-4-ML0GCT-ND | |
| Product Name | Tools - Crimpers, Applicators, Presses - Accessories | Spring Loaded |
| Connector Type | Compression Contact, Male |