Bourns, Inc. Spring Loaded 70ADJ-4-FL1G

Description
4 Position Spring Compression Contact, Female Connector Surface Mount
Request a Quote Datasheet
Description
4 Position Spring Compression Contact, Female Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 70ADJ-4-FL1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ADJ-4-FL1GDKR-ND
Spring Loaded 70ADJ-4-FL1GDKR-ND
4 Position Spring Compression Contact, Female Connector Surface Mount

4 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ADJ-4-FL1GTR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ADJ-4-FL1GTR-ND
Spring Loaded 70ADJ-4-FL1GTR-ND
4 Position Spring Compression Contact, Female Connector Surface Mount

4 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ADJ-4-FL1GCT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ADJ-4-FL1GCT-ND
Spring Loaded 70ADJ-4-FL1GCT-ND
4 Position Spring Compression Contact, Female Connector Surface Mount

4 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70ADJ-4-FL1G
SMD Electronic Connector 408-70ADJ-4-FL1G
CONN SPRING MOD FEMALE 4POS SMD Product overview: 70ADJ-4-FL1G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-4-FL1G can be used for catalog matching and distributor lookup.

CONN SPRING MOD FEMALE 4POS SMD Product overview: 70ADJ-4-FL1G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-4-FL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Material: PVC

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Material: PVC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 70ADJ-4-FL1GDKR-ND 408-70ADJ-4-FL1G
Product Name Spring Loaded SMD Electronic Connector Connectors,Interconnects
Connector Type Compression Contact, Female
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack Tin Plate Red - 588 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99204-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PwrBlade+ ® - 10106126-8006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
5 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details