4 Position Spring Compression Contact, Female Connector Surface Mount
CONN SPRING MOD FEMALE 4POS SMD Product overview: 70ADJ-4-FL1 from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-4-FL1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1018174-70ADJ-4-FL1
Category: Connectors, Interconnects>Rectan
Series: 70AD
Pitch: 0.157" (4.00mm)
Connector Type: Compression Contact, Female
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Number of Contacts: 4
Standard Package: 30
Mounting: SMD (SMT)
Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Bourns Inc.
Other Names: 70ADJ4FL1,70ADJ-4-F1
Base Product Number: 70ADJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70ADJ-4-F1-ND | 408-70ADJ-4-FL1 | 1018174-70ADJ-4-FL1 |
| Product Name | Spring Loaded | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Spring Loaded |
| Connector Type | Compression Contact, Female | Rectangular Connectors, Heavy Duty |