Bourns, Inc. Modular Battery Contact; Contact Material Bourns 70ADJ-3-ML1

Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact; Contact Material Bourns - 73R8885 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact; Contact Material Bourns
73R8885
Modular Battery Contact; Contact Material Bourns 73R8885
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73R8885
Product Name Modular Battery Contact; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2272870-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details