Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Mounting Type: Fixed
Material: PVC
3 Position Spring Compression Contact, Male Connector Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 70ADJ-3-M1-ND | |
| Product Name | Connectors,Interconnects | Spring Loaded |
| Mounting | Fixed | Surface Mount |