Win Source Part Number: 1377585-70ADJ-3-ML0G
Category: Connectors, Interconnects - Rectangular Connectors - Spring Loaded
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: 70AD
Package: Tape & Reel
Product Status: Active
Base Product Number: 70ADJ
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Compression Contact, Male
Number of Rows: 1
Pitch: 0.157" (4.00mm)
Material: Copper Alloy
Number of Contacts: 3
3 Position Spring Compression Contact, Male Connector Surface Mount
3 Position Spring Compression Contact, Male Connector Surface Mount
3 Position Spring Compression Contact, Male Connector Surface Mount
CONN SPRING MOD MALE 3POS SMD Product overview: 70ADJ-3-ML0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-3-ML0G can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1377585-70ADJ-3-ML0G | 70ADJ-3-ML0GTR-ND | 408-70ADJ-3-ML0G |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | Spring Loaded | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Compression Contact, Male |