Bourns, Inc. Rectangular Connectors - 70ADJ-3-FL1G 70ADJ-3-FL1G

Description
Manufacturer: Bourns Inc. Win Source Part Number: 075965-70ADJ-3-FL1G Packaging: Reel - TR Pitch: 0.157" (4.00mm) Connector Type: Compression Contact, Female Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 3 Mounting: SMD (SMT) Material: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 075965-70ADJ-3-FL1G Packaging: Reel - TR Pitch: 0.157" (4.00mm) Connector Type: Compression Contact, Female Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 3 Mounting: SMD (SMT) Material: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 70ADJ-3-FL1G - 075965-70ADJ-3-FL1G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70ADJ-3-FL1G
075965-70ADJ-3-FL1G
Rectangular Connectors - 70ADJ-3-FL1G 075965-70ADJ-3-FL1G
Manufacturer: Bourns Inc. Win Source Part Number: 075965-70ADJ-3-FL1G Packaging: Reel - TR Pitch: 0.157" (4.00mm) Connector Type: Compression Contact, Female Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 3 Mounting: SMD (SMT) Material: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 075965-70ADJ-3-FL1G
Packaging: Reel - TR
Pitch: 0.157" (4.00mm)
Connector Type: Compression Contact, Female
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Number of Contacts: 3
Mounting: SMD (SMT)
Material: Copper Alloy
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70ADJ-3-FL1G
SMD Electronic Connector 408-70ADJ-3-FL1G
CONN SPRING MOD FEMALE 3POS SMD Product overview: 70ADJ-3-FL1G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-3-FL1G can be used for catalog matching and distributor lookup.

CONN SPRING MOD FEMALE 3POS SMD Product overview: 70ADJ-3-FL1G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-3-FL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spring Loaded - 118-70ADJ-3-FL1GTR-ND - DigiKey
Thief River Falls, MN, United States
3 Position Spring Compression Contact, Female Connector Surface Mount

3 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 118-70ADJ-3-FL1GDKR-ND - DigiKey
Thief River Falls, MN, United States
3 Position Spring Compression Contact, Female Connector Surface Mount

3 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 118-70ADJ-3-FL1GCT-ND - DigiKey
Thief River Falls, MN, United States
3 Position Spring Compression Contact, Female Connector Surface Mount

3 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 075965-70ADJ-3-FL1G 408-70ADJ-3-FL1G 118-70ADJ-3-FL1GTR-ND
Product Name Rectangular Connectors - 70ADJ-3-FL1G SMD Electronic Connector Spring Loaded
Connector Type Rectangular Connectors, Heavy Duty Compression Contact, Female
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details