Bourns, Inc. Modular Battery Contact; Contact Material Bourns 70ADJ-3-FL1G

Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact; Contact Material Bourns - 27C0201 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact; Contact Material Bourns
27C0201
Modular Battery Contact; Contact Material Bourns 27C0201
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 27C0201
Product Name Modular Battery Contact; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity - 23AC1088 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details