Win Source Part Number: 1228057-70ADJ-2-ML1
Category: Connectors, Interconnects>Rectan
Series: 70AD
Pitch: 0.157" (4.00mm)
Connector Type: Compression Contact, Male
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Number of Contacts: 2
Standard Package: 60
Mounting: SMD (SMT)
Material: Copper Alloy
Alternative Parts (Cross-Reference): 70ADJ2ML1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Bourns Inc.
Other Names: 70ADJ-2-M1D,70ADJ-2-
Base Product Number: 70ADJ
2 Position Spring Compression Contact, Male Connector Surface Mount
CONN SPRING MOD MALE 2POS SMD Product overview: 70ADJ-2-ML1 from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADJ-2-ML1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1228057-70ADJ-2-ML1 | 70ADJ-2-M1-ND | 408-70ADJ-2-ML1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | Spring Loaded | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Compression Contact, Male |