Bourns, Inc. Modular Battery Contact; Contact Material Bourns 70ADJ-2-FL1

Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact; Contact Material Bourns - 05B2701 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact; Contact Material Bourns
05B2701
Modular Battery Contact; Contact Material Bourns 05B2701
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 05B2701
Product Name Modular Battery Contact; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0722 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details