6 Position Spring Compression Contact, Female Connector Through Hole
Manufacturer: AMIS
Category: Labels, Signs, Barriers, Identification>Label
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Material: PVC
Contact Finish: Tin
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 70ADH-6-F-ND | |
| Product Name | Spring Loaded | Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank |
| Connector Type | Compression Contact, Female |