Bourns, Inc. Spring Loaded 70ADH-4-ML0

Description
4 Position Spring Compression Contact, Male Connector Through Hole
Request a Quote Datasheet
Description
4 Position Spring Compression Contact, Male Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 70ADH-4-M-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ADH-4-M-ND
Spring Loaded 70ADH-4-M-ND
4 Position Spring Compression Contact, Male Connector Through Hole

4 Position Spring Compression Contact, Male Connector Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
408-70ADH-4-ML0
Electronic Connector 408-70ADH-4-ML0
CONN SPRING MOD MALE 4POS PCB Product overview: 70ADH-4-ML0 from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADH-4-ML0 can be used for catalog matching and distributor lookup.

CONN SPRING MOD MALE 4POS PCB Product overview: 70ADH-4-ML0 from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADH-4-ML0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Contacts: 24 Pitch: 0.200" (5.08mm) Number of Rows: 3 Material: Aluminum

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Number of Rows: 3
Material: Aluminum

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 70ADH-4-M-ND 408-70ADH-4-ML0
Product Name Spring Loaded Electronic Connector Connectors,Interconnects
Connector Type Compression Contact, Male
Unlock Full Specs
to access all available technical data