CONN SPRING MOD MALE 3POS PCB Product overview: 70ADH-3-ML0 from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ADH-3-ML0 can be used for catalog matching and distributor lookup.
3 Position Spring Compression Contact, Male Connector Through Hole
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 19
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Contact Finish Thickness: 5.90µin (0.150µm)
CONN SPRING MOD MALE 3POS PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 408-70ADH-3-ML0 | 70ADH-3-M-ND | 103-70ADH-3-ML0 | |
| Product Name | Electronic Connector | Spring Loaded | Connectors,Interconnects | CONN SPRING MOD MALE 3POS PCB |
| Connector Type | Compression Contact, Male | |||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 3.99 mm (0.1570 inch) |