Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Mounting Type: Through Hole
Material: PVC
Contact Finish: Tin
3 Position Spring Compression Contact, Female Connector Through Hole
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 70ADH-3-F-ND | |
| Product Name | Connectors,Interconnects | Spring Loaded |
| Mounting | Through Hole | Through Hole |