Bourns, Inc. Modular Battery Contact, 2 Way, 3A; Contact Material Bourns 70ADH-2-ML0

Description
MODULAR BATTERY CONTACT, 2 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:Through Hole; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 2 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:Through Hole; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 2 Way, 3A; Contact Material Bourns - 01F485 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 2 Way, 3A; Contact Material Bourns
01F485
Modular Battery Contact, 2 Way, 3A; Contact Material Bourns 01F485
MODULAR BATTERY CONTACT, 2 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:Through Hole; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 2 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:Through Hole; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01F485
Product Name Modular Battery Contact, 2 Way, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details