Bourns, Inc. Modular Contact, Male, 4 Contacts, 3A; Contact Material Bourns 70ABJ-4-M0E

Description
MODULAR CONTACT, MALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR CONTACT, MALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Contact, Male, 4 Contacts, 3A; Contact Material Bourns - 05R8519 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Male, 4 Contacts, 3A; Contact Material Bourns
05R8519
Modular Contact, Male, 4 Contacts, 3A; Contact Material Bourns 05R8519
MODULAR CONTACT, MALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, MALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site
Modular Contact, Male, 4 Contacts, 3A, Full Reel; Contact Material Bourns - 69R7384 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Male, 4 Contacts, 3A, Full Reel; Contact Material Bourns
69R7384
Modular Contact, Male, 4 Contacts, 3A, Full Reel; Contact Material Bourns 69R7384
MODULAR CONTACT, MALE, 4 CONTACTS, 3A, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, MALE, 4 CONTACTS, 3A, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 05R8519
Product Name Modular Contact, Male, 4 Contacts, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2312435-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details