Bourns, Inc. Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns 70ABJ-4-F0E

Description
MODULAR CONTACT, FEMALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR CONTACT, FEMALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns - 79R5380 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns
79R5380
Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns 79R5380
MODULAR CONTACT, FEMALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, FEMALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns - 79R5379 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns
79R5379
Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns 79R5379
MODULAR CONTACT, FEMALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, FEMALE, 4 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 79R5380
Product Name Modular Contact, Female, 4 Contacts, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® Cr3 - Pt/Nb-Anodes for Cr6-free Etching Systems - PLATINODE® Cr3 - Pt/Nb-Anodes for Cr6-free Etching Systems - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Cr3 pre-treatment,
View Details
2 suppliers