Bourns, Inc. Spring Loaded 70ABJ-4-F0E

Description
4 Position Spring Compression Contact, Female Connector Surface Mount
Request a Quote Datasheet
Description
4 Position Spring Compression Contact, Female Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 70ABJ-4-F0ECT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ABJ-4-F0ECT-ND
Spring Loaded 70ABJ-4-F0ECT-ND
4 Position Spring Compression Contact, Female Connector Surface Mount

4 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ABJ-4-F0ETR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ABJ-4-F0ETR-ND
Spring Loaded 70ABJ-4-F0ETR-ND
4 Position Spring Compression Contact, Female Connector Surface Mount

4 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ABJ-4-F0EDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ABJ-4-F0EDKR-ND
Spring Loaded 70ABJ-4-F0EDKR-ND
4 Position Spring Compression Contact, Female Connector Surface Mount

4 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Requires Holder Material: PVC

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Material: PVC

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70ABJ-4-F0E
SMD Electronic Connector 408-70ABJ-4-F0E
CONN SPRING MOD FEMALE 4POS SMD Product overview: 70ABJ-4-F0E from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ABJ-4-F0E can be used for catalog matching and distributor lookup.

CONN SPRING MOD FEMALE 4POS SMD Product overview: 70ABJ-4-F0E from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ABJ-4-F0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 70ABJ-4-F0ECT-ND 408-70ABJ-4-F0E
Product Name Spring Loaded Connectors,Interconnects SMD Electronic Connector
Connector Type Compression Contact, Female
Unlock Full Specs
to access all available technical data