3 Position Spring Compression Contact, Male Connector Surface Mount
3 Position Spring Compression Contact, Male Connector Surface Mount
3 Position Spring Compression Contact, Male Connector Surface Mount
CONN SPRING MOD MALE 3POS SMD Product overview: 70ABJ-3-M0E from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ABJ-3-M0E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1285247-70ABJ-3-M0E
Category: Connectors, Interconnects>Rectan
Series: 70AB
Pitch: 0.050" (1.27mm)
Connector Type: Compression Contact, Male
Number of Rows: 1
Package: Tape & Reel
Number of Contacts: 3
Standard Package: 500
Mounting: SMD (SMT)
Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Bourns Inc.
Other Names: 70ABJ-3-M0ECT,70ABJ3
Base Product Number: 70ABJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70ABJ-3-M0ECT-ND | 408-70ABJ-3-M0E | 1285247-70ABJ-3-M0E |
| Product Name | Spring Loaded | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Spring Loaded |
| Connector Type | Compression Contact, Male | Rectangular Connectors, Heavy Duty |