Bourns, Inc. Rectangular Connectors - 70ABJ-3-F0E 70ABJ-3-F0E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 857034-70ABJ-3-F0E Series: 70AB Features: 3 Position Spring Connector Package: Reel - TR Family Name: 70ABJ Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 70ABJ-3-F0EDKR, 70ABJ-3-F0E-ND, 70ABJ-3-F0ECT, 70ABJ-3-F0ETR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 857034-70ABJ-3-F0E Series: 70AB Features: 3 Position Spring Connector Package: Reel - TR Family Name: 70ABJ Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 70ABJ-3-F0EDKR, 70ABJ-3-F0E-ND, 70ABJ-3-F0ECT, 70ABJ-3-F0ETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 70ABJ-3-F0E - 857034-70ABJ-3-F0E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70ABJ-3-F0E
857034-70ABJ-3-F0E
Rectangular Connectors - 70ABJ-3-F0E 857034-70ABJ-3-F0E
Manufacturer: Bourns Inc. Win Source Part Number: 857034-70ABJ-3-F0E Series: 70AB Features: 3 Position Spring Connector Package: Reel - TR Family Name: 70ABJ Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 70ABJ-3-F0EDKR, 70ABJ-3-F0E-ND, 70ABJ-3-F0ECT, 70ABJ-3-F0ETR

Manufacturer: Bourns Inc.
Win Source Part Number: 857034-70ABJ-3-F0E
Series: 70AB
Features: 3 Position Spring Connector
Package: Reel - TR
Family Name: 70ABJ
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 70ABJ-3-F0EDKR, 70ABJ-3-F0E-ND, 70ABJ-3-F0ECT, 70ABJ-3-F0ETR

Buy Now Datasheet
Spring Loaded - 70ABJ-3-F0EDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ABJ-3-F0EDKR-ND
Spring Loaded 70ABJ-3-F0EDKR-ND
3 Position Spring Compression Contact, Female Connector Surface Mount

3 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ABJ-3-F0ETR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ABJ-3-F0ETR-ND
Spring Loaded 70ABJ-3-F0ETR-ND
3 Position Spring Compression Contact, Female Connector Surface Mount

3 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70ABJ-3-F0ECT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70ABJ-3-F0ECT-ND
Spring Loaded 70ABJ-3-F0ECT-ND
3 Position Spring Compression Contact, Female Connector Surface Mount

3 Position Spring Compression Contact, Female Connector Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70ABJ-3-F0E
SMD Electronic Connector 408-70ABJ-3-F0E
CONN SPRING MOD FEMALE 3POS SMD Product overview: 70ABJ-3-F0E from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ABJ-3-F0E can be used for catalog matching and distributor lookup.

CONN SPRING MOD FEMALE 3POS SMD Product overview: 70ABJ-3-F0E from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70ABJ-3-F0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 857034-70ABJ-3-F0E 70ABJ-3-F0EDKR-ND 408-70ABJ-3-F0E
Product Name Rectangular Connectors - 70ABJ-3-F0E Spring Loaded SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Compression Contact, Female
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-021LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details