Bourns, Inc. Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns 70ABJ-2-F0E

Description
MODULAR CONTACT, FEMALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR CONTACT, FEMALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns - 79R5378 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns
79R5378
Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns 79R5378
MODULAR CONTACT, FEMALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, FEMALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns - 79R5377 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns
79R5377
Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns 79R5377
MODULAR CONTACT, FEMALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, FEMALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 79R5378
Product Name Modular Contact, Female, 2 Contacts, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details