Bourns, Inc. Modular Battery Contact, 5Con, 3A, Male, Smd, Full Reel; Contact Material Bourns 70AAJ-5-M0G

Description
MODULAR BATTERY CONTACT, 5CON, 3A, MALE, SMD, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Battery Contact Gender:MaleRoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 5CON, 3A, MALE, SMD, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Battery Contact Gender:MaleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 5Con, 3A, Male, Smd, Full Reel; Contact Material Bourns - 61H3801 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 5Con, 3A, Male, Smd, Full Reel; Contact Material Bourns
61H3801
Modular Battery Contact, 5Con, 3A, Male, Smd, Full Reel; Contact Material Bourns 61H3801
MODULAR BATTERY CONTACT, 5CON, 3A, MALE, SMD, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Battery Contact Gender:MaleRoHS Compliant: Yes

MODULAR BATTERY CONTACT, 5CON, 3A, MALE, SMD, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Battery Contact Gender:MaleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61H3801
Product Name Modular Battery Contact, 5Con, 3A, Male, Smd, Full Reel; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details